Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Memory
/
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
/ Advantech Corp SQF-S25M8-2T-SAE
SQF-S25M8-2T-SAE
Active
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Description:
SSD 2TB 2.5" MLC SATA III
Manufacturer:
Advantech Corp
Datasheet:
SQF-S25M8-2T-SAE Datasheet
History Price: $2180.12
In Stock: 1700
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
SQF-S25M8-2T-SAE vs SQF-S25S4-16G-S9E
Part No
SQF-S25M8-2T-SAE
SQF-S25S4-16G-S9E
Category
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Manufacturer
Advantech Corp
Advantech Corp
Series
SQF-S25 830
SQF-S25 630
Packaging
Bulk
Bulk
Status
Active
Active
Memory Size
2TB
16GB
Memory Type
Solid State Drive (SSD) FLASH - NAND (MLC)
Solid State Drive (SSD) FLASH - NAND (SLC)
Form Factor
2.5"
2.5"
Speed - Read
540MB/s
500MB/s
Speed - Write
520MB/s
150MB/s
Voltage - Supply
-
-
Type
SATA III
SATA III
Current - Max
2A
400mA
Operating Temperature
-40癈 ~ 85癈
-40癈 ~ 85癈
Weight
-
-
Size / Dimension
100.20mm x 69.85mm x 7.00mm
100.00mm x 69.90mm x 7.00mm