Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Memory
/
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
/ Viking Technology VSF225080023CCVS
VSF225080023CCVS
Obsolete
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Description:
SSD 800GB 2.5" MLC SAS 5V-12V
Manufacturer:
Viking Technology
Datasheet:
VSF225080023CCVS Datasheet
History Price: Obsolete
In Stock: 18560
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
VSF225080023CCVS vs VSFB25PC032G
Part No
VSF225080023CCVS
VSFB25PC032G
Category
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Manufacturer
Viking Technology
Virtium LLC
Series
-
StorFly? 25
Packaging
Box
Tray
Status
Obsolete
Active
Memory Size
800GB
32GB
Memory Type
Solid State Drive (SSD) FLASH - NAND (MLC)
Solid State Drive (SSD) FLASH - NAND (SLC)
Form Factor
2.5"
2.5"
Speed - Read
-
370MB/s
Speed - Write
-
280MB/s
Voltage - Supply
5V, 12V
5V
Type
SAS
SATA III
Current - Max
-
-
Operating Temperature
0癈 ~ 70癈
0癈 ~ 70癈
Weight
-
-
Size / Dimension
100.20mm x 69.85mm x 14.80mm
100.50mm x 69.85mm x 5.00mm