☰
VSFBM4PI032G
VSFBM4PI032G
Obsolete
Description:  SSD 32GB M.2 SLC SATA III 5V
Manufacturer:  Virtium LLC
History Price: Obsolete
In Stock: 8560
VSFBM4PI032G vs VSFB25PC032G
Manufacturer
Series
StorFly? M.2
StorFly? 25
Packaging
Tray
Tray
Status
Obsolete
Active
Memory Size
32GB
32GB
Memory Type
Solid State Drive (SSD) FLASH - NAND (SLC)
Solid State Drive (SSD) FLASH - NAND (SLC)
Form Factor
M.2 Module
2.5"
Speed - Read
370MB/s
370MB/s
Speed - Write
280MB/s
280MB/s
Voltage - Supply
5V
5V
Type
SATA III
SATA III
Current - Max
-
-
Operating Temperature
-40癈 ~ 85癈
0癈 ~ 70癈
Weight
-
-
Size / Dimension
42.15mm x 22.15mm x 3.65mm
100.50mm x 69.85mm x 5.00mm