Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Power Supplies
/
Board Mount - AC/DC Converters
/ Acopian Power Supplies 21E18-230
21E18-230
Active
Board Mount - AC/DC Converters
Description:
AC/DC CONVERTER
Manufacturer:
Acopian Power Supplies
Datasheet:
21E18-230 Datasheet
History Price: $211.5
In Stock: 21600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
21E18-230 vs 21E12A
Part No
21E18-230
21E12A
Category
Board Mount - AC/DC Converters
Board Mount - AC/DC Converters
Manufacturer
Acopian Power Supplies
Acopian Power Supplies
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Accessory Type
Enclosed
Enclosed
Type
1
1
Number of Outputs
210 ~ 250 VAC
105 ~ 125 VAC
Voltage - Input
21V
21V
Voltage - Output 1
-
-
Voltage - Output 2
-
-
Voltage - Output 3
-
-
Voltage - Output 4
175mA
120mA
Current - Output (Max)
ITE (Commercial)
ITE (Commercial)
Applications
Adjustable Output
Adjustable Output
Features
-20℃ ~ 71℃
-20℃ ~ 71℃
Operating Temperature
-
-
Efficiency
Through Hole
Through Hole
Mounting Type
5-DIP Module
5-DIP Module
Package / Case
3.53" L x 2.53" W x 1.04" H (89.7mm x 64.3mm x 26.4mm)
3.53" L x 2.53" W x 1.04" H (89.7mm x 64.3mm x 26.4mm)
Size / Dimension
CE, cURus
CE, cURus
Approval Agency
-
-