2565
2565
Active
Description:  DC DC CONVERTER 5V 20W
Manufacturer:  Pololu Corporation
Datasheet:   2565 Datasheet
History Price: $24.95
In Stock: 36800
2565 vs 2568
Part No
Series
U3V50
U3V50
Packaging
-
-
Status
Active
Active
Type
Non-Isolated PoL Module
Non-Isolated PoL Module
Number of Outputs
1
1
Voltage - Input (Min)
2.9V
2.9V
Voltage - Input (Max)
5V
12V
Voltage - Output 1
5V
12V
Voltage - Output 2
-
-
Voltage - Output 3
-
-
Voltage - Output 4
2.5A
3A
Current - Output (Max)
20 W
48 W
Power (Watts)
-
-
Voltage - Isolation
-
-
Applications
-
-
Features
-
-
Operating Temperature
0.95
0.95
Efficiency
Through Hole
Through Hole
Mounting Type
8-DIP Module
8-DIP Module
Package / Case
1.90" L x 0.60" W x 0.41" H (48.3mm x 15.2mm x 10.4mm)
1.90" L x 0.60" W x 0.41" H (48.3mm x 15.2mm x 10.4mm)