Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Power Supplies
/
Board Mount - DC/DC Converters
/ Pololu Corporation 2575
2575
Active
Board Mount - DC/DC Converters
Description:
DC DC CONVERTER 6V 36W
Manufacturer:
Pololu Corporation
Datasheet:
2575 Datasheet
History Price: $25.95
In Stock: 800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
2575 vs 2576
Part No
2575
2576
Category
Board Mount - DC/DC Converters
Board Mount - DC/DC Converters
Manufacturer
Pololu Corporation
Pololu Corporation
Series
S18V20
S18V20
Packaging
-
-
Status
Active
Active
Type
Non-Isolated PoL Module
Non-Isolated PoL Module
Number of Outputs
1
1
Voltage - Input (Min)
2.9V
2.9V
Voltage - Input (Max)
32V
32V
Voltage - Output 1
6V
9V
Voltage - Output 2
-
-
Voltage - Output 3
-
-
Voltage - Output 4
2A
2A
Current - Output (Max)
36 W
36 W
Power (Watts)
-
-
Voltage - Isolation
-
-
Applications
-
-
Features
-
-
Operating Temperature
0.9
0.9
Efficiency
Through Hole
Through Hole
Mounting Type
9-DIP Module
9-DIP Module
Package / Case
1.70" L x 0.83" W x 0.38" H (43.2mm x 21.1mm x 9.7mm)
1.70" L x 0.83" W x 0.38" H (43.2mm x 21.1mm x 9.7mm)