Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Power Supplies
/
Board Mount - DC/DC Converters
/ Pololu Corporation 2852
2852
Active
Board Mount - DC/DC Converters
Description:
DC DC CONVERTER 6V 15W
Manufacturer:
Pololu Corporation
Datasheet:
2852 Datasheet
History Price: $18.95
In Stock: 11600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
2852 vs 2850
Part No
2852
2850
Category
Board Mount - DC/DC Converters
Board Mount - DC/DC Converters
Manufacturer
Pololu Corporation
Pololu Corporation
Series
D24V25
D24V25
Packaging
-
-
Status
Active
Active
Type
Non-Isolated PoL Module
Non-Isolated PoL Module
Number of Outputs
1
1
Voltage - Input (Min)
7V
6V
Voltage - Input (Max)
38V
38V
Voltage - Output 1
6V
5V
Voltage - Output 2
-
-
Voltage - Output 3
-
-
Voltage - Output 4
-
-
Current - Output (Max)
2.5A
2.5A
Power (Watts)
15 W
13 W
Voltage - Isolation
-
-
Applications
-
-
Features
-
-
Operating Temperature
0.95
0.95
Efficiency
Through Hole
Through Hole
Mounting Type
5-SIP Module
5-SIP Module
Package / Case
0.70" L x 0.70" W x 0.35" H (17.8mm x 17.8mm x 8.9mm)
0.70" L x 0.70" W x 0.35" H (17.8mm x 17.8mm x 8.9mm)