Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Power Supplies
/
Board Mount - AC/DC Converters
/ Delta Electronics AA04S0900A
AA04S0900A
Active
Board Mount - AC/DC Converters
Description:
AC/DC CONVERTER 9V 4W
Manufacturer:
Delta Electronics
Datasheet:
AA04S0900A Datasheet
History Price: $15.2864
In Stock: 36560
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
AA04S0900A vs AA07S0300A
Part No
AA04S0900A
AA07S0300A
Category
Board Mount - AC/DC Converters
Board Mount - AC/DC Converters
Manufacturer
Delta Electronics
Delta Electronics
Series
AA04S (4W)
AA07S (7W)
Packaging
Box
Box
Status
Active
Obsolete
Accessory Type
Enclosed
Enclosed
Type
1
1
Number of Outputs
85 ~ 264 VAC, 120 ~ 370 VDC
85 ~ 264 VAC
Voltage - Input
9V
3.3V
Voltage - Output 1
-
-
Voltage - Output 2
-
-
Voltage - Output 3
-
-
Voltage - Output 4
444mA
1.4A
Current - Output (Max)
ITE (Commercial)
ITE (Commercial)
Applications
Universal Input
Universal Input
Features
-25℃ ~ 60℃ (With Derating)
-25℃ ~ 70℃ (With Derating)
Operating Temperature
0.75
0.7
Efficiency
Through Hole
Through Hole
Mounting Type
7-DIP Module, 6 Leads
4-DIP Module
Package / Case
1.44" L x 1.06" W x 0.67" H (36.5mm x 27.0mm x 17.1mm)
2.00" L x 1.00" W x 0.77" H (50.8mm x 25.4mm x 19.5mm)
Size / Dimension
CE, UL
CE, UL
Approval Agency
60950-1
60950-1