☰
AA07S2400A
AA07S2400A
Obsolete
Description:  AC/DC CONVERTER 24V 7W
Manufacturer:  Delta Electronics
Datasheet:   AA07S2400A Datasheet
History Price: Obsolete
In Stock: 31520
AA07S2400A vs AA04S0900A
Series
AA07S (7W)
AA04S (4W)
Packaging
Box
Box
Status
Obsolete
Active
Accessory Type
Enclosed
Enclosed
Type
1
1
Number of Outputs
85 ~ 264 VAC
85 ~ 264 VAC, 120 ~ 370 VDC
Voltage - Input
24V
9V
Voltage - Output 1
-
-
Voltage - Output 2
-
-
Voltage - Output 3
-
-
Voltage - Output 4
291mA
444mA
Current - Output (Max)
ITE (Commercial)
ITE (Commercial)
Applications
Universal Input
Universal Input
Features
-25℃ ~ 70℃ (With Derating)
-25℃ ~ 60℃ (With Derating)
Operating Temperature
0.78
0.75
Efficiency
Through Hole
Through Hole
Mounting Type
4-DIP Module
7-DIP Module, 6 Leads
Package / Case
2.00" L x 1.00" W x 0.77" H (50.8mm x 25.4mm x 19.5mm)
1.44" L x 1.06" W x 0.67" H (36.5mm x 27.0mm x 17.1mm)
Size / Dimension
CE, UL
CE, UL
Approval Agency
60950-1
60950-1