AA10S0500A
AA10S0500A
Obsolete
Description:  AC/DC CONVERTER 5V 10W
Manufacturer:  Delta Electronics
Datasheet:   AA10S0500A Datasheet
History Price: Obsolete
In Stock: 47200
AA10S0500A vs AA15D1515A
Series
AA10S (10W)
AA15D (15W)
Packaging
Box
Box
Status
Obsolete
Obsolete
Accessory Type
Enclosed
Enclosed
Type
1
2
Number of Outputs
85 ~ 264 VAC
85 ~ 264 VAC
Voltage - Input
5V
15V
Voltage - Output 1
-
-
Voltage - Output 2
-
-
Voltage - Output 3
-
-
Voltage - Output 4
2A
500mA, 500mA
Current - Output (Max)
ITE (Commercial)
ITE (Commercial)
Applications
Universal Input
Universal Input
Features
-25℃ ~ 70℃ (With Derating)
-25℃ ~ 70℃ (With Derating)
Operating Temperature
0.72
0.79
Efficiency
Through Hole
Through Hole
Mounting Type
4-DIP Module
7-DIP Module, 5 Leads
Package / Case
2.06" L x 1.07" W x 0.93" H (52.3mm x 27.2mm x 23.5mm)
2.91" L x 2.13" W x 0.77" H (74.0mm x 54.0mm x 19.5mm)
Size / Dimension
CE, UL
CE, cUL, UL
Approval Agency
60950-1
60950-1