AA15S2400A
AA15S2400A
Obsolete
Description:  AC/DC CONVERTER 24V 15W
Manufacturer:  Delta Electronics
Datasheet:   AA15S2400A Datasheet
History Price: Obsolete
In Stock: 44800
AA15S2400A vs AA10S1500A
Series
AA15S (15W)
AA10S (10W)
Packaging
Box
Box
Status
Obsolete
Obsolete
Accessory Type
Enclosed
Enclosed
Type
1
1
Number of Outputs
85 ~ 264 VAC
85 ~ 264 VAC
Voltage - Input
24V
15V
Voltage - Output 1
-
-
Voltage - Output 2
-
-
Voltage - Output 3
-
-
Voltage - Output 4
625mA
667mA
Current - Output (Max)
ITE (Commercial)
ITE (Commercial)
Applications
Universal Input
Universal Input
Features
-25℃ ~ 70℃ (With Derating)
-25℃ ~ 70℃ (With Derating)
Operating Temperature
0.79
0.75
Efficiency
Through Hole
Through Hole
Mounting Type
7-DIP Module, 4 Leads
4-DIP Module
Package / Case
2.91" L x 2.13" W x 0.77" H (74.0mm x 54.0mm x 19.5mm)
2.06" L x 1.07" W x 0.93" H (52.3mm x 27.2mm x 23.5mm)
Size / Dimension
CE, cUL, UL
CE, UL
Approval Agency
60950-1
60950-1