Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Power Supplies
/
Board Mount - DC/DC Converters
/ Delta Electronics E48SR05012NMFA
E48SR05012NMFA
Obsolete
Board Mount - DC/DC Converters
Description:
DC DC CONVERTER 5V 66W
Manufacturer:
Delta Electronics
Datasheet:
E48SR05012NMFA Datasheet
History Price: $48.37
In Stock: 19200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
E48SR05012NMFA vs E48SC12005NNFA
Part No
E48SR05012NMFA
E48SC12005NNFA
Category
Board Mount - DC/DC Converters
Board Mount - DC/DC Converters
Manufacturer
Delta Electronics
Delta Electronics
Series
Delphi E48SR (66W)
Delphi E48SC
Packaging
Tape & Reel (TR),Cut Tape (CT)
Bulk
Status
Obsolete
Active
Type
Isolated Module
Isolated Module
Number of Outputs
1
1
Voltage - Input (Min)
36V
36V
Voltage - Input (Max)
75V
75V
Voltage - Output 1
5V
12V
Voltage - Output 2
-
-
Voltage - Output 3
-
-
Voltage - Output 4
12A
5A
Current - Output (Max)
66 W
60 W
Power (Watts)
1.5 kV
2.25 kV
Voltage - Isolation
ITE (Commercial)
ITE (Commercial)
Applications
Remote On/Off, OCP, OTP, OVP, UVLO
Remote On/Off, OCP, OTP, OVP, UVLO
Features
-40℃ ~ 121℃
-40℃ ~ 117℃
Operating Temperature
0.915
0.92
Efficiency
Surface Mount
Through Hole
Mounting Type
8-SMD Module, 1/8 Brick
8-DIP Module, 1/8 Brick
Package / Case
2.30" L x 0.90" W x 0.33" H (58.4mm x 22.9mm x 8.4mm)
2.30" L x 0.90" W x 0.33" H (58.4mm x 22.9mm x 8.4mm)