E48SR12005NRFA
E48SR12005NRFA
Not For New Designs
Description:  DC DC CONVERTER 12V 66W
Manufacturer:  Delta Electronics
History Price: $38.48754
In Stock: 27600
E48SR12005NRFA vs E48SP3R340NRFA
Series
Delphi E48SR (66W)
Delphi E48SP (132W)
Packaging
Tray
Tray
Status
Not For New Designs
Active
Type
Isolated Module
Isolated Module
Number of Outputs
1
1
Voltage - Input (Min)
36V
36V
Voltage - Input (Max)
75V
75V
Voltage - Output 1
12V
3.3V
Voltage - Output 2
-
-
Voltage - Output 3
-
-
Voltage - Output 4
5A
40A
Current - Output (Max)
66 W
132 W
Power (Watts)
1.5 kV
2.25 kV
Voltage - Isolation
ITE (Commercial)
ITE (Commercial)
Applications
Remote On/Off, OCP, OTP, OVP, UVLO
Remote On/Off, OCP, OTP, OVP, UVLO
Features
-40℃ ~ 121℃
-40℃ ~ 117℃
Operating Temperature
0.92
0.931
Efficiency
Through Hole
Through Hole
Mounting Type
8-DIP Module, 1/8 Brick
8-DIP Module, 1/8 Brick
Package / Case
2.30" L x 0.90" W x 0.33" H (58.4mm x 22.9mm x 8.4mm)
2.30" L x 0.90" W x 0.43" H (58.4mm x 22.9mm x 10.9mm)