Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Power Supplies
/
Board Mount - DC/DC Converters
/ Cincon Electronics EC3A02-E
EC3A02-E
Active
Board Mount - DC/DC Converters
Description:
DC DC CONVERTER 12V 3W
Manufacturer:
Cincon Electronics
Datasheet:
EC3A02-E Datasheet
History Price: $11.39
In Stock: 3120
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
EC3A02-E vs EC3A13
Part No
EC3A02-E
EC3A13
Category
Board Mount - DC/DC Converters
Board Mount - DC/DC Converters
Manufacturer
Cincon Electronics
Cincon Electronics
Series
EC3A-E (3W)
EC3A (3W)
Packaging
Tube
Tube
Status
Active
Active
Type
Isolated Module
Isolated Module
Number of Outputs
1
1
Voltage - Input (Min)
4.5V
9V
Voltage - Input (Max)
9V
18V
Voltage - Output 1
12V
15V
Voltage - Output 2
-
-
Voltage - Output 3
-
-
Voltage - Output 4
-
-
Current - Output (Max)
250mA
200mA
Power (Watts)
3 W
3 W
Voltage - Isolation
500 V
500 V
Applications
ITE (Commercial)
ITE (Commercial)
Features
OCP, SCP, UVLO
SCP
Operating Temperature
-40℃ ~ 100℃ (With Derating)
-25℃ ~ 71℃
Efficiency
0.8
0.79
Mounting Type
Through Hole
Through Hole
Package / Case
24-DIP Module, 14 Leads
24-DIP Module, 14 Leads