☰
EC3A15MS-E
EC3A15MS-E
Active
Description:  LOW POWER DC-DC I/P:9-18VDC O/P:
Manufacturer:  Cincon Electronics
Datasheet:   EC3A15MS-E Datasheet
History Price: $17.52
In Stock: 24880
EC3A15MS-E vs EC3A21
Part No
Series
EC3A-E (3W)
EC3A (3W)
Packaging
Tube
Tube
Status
Active
Active
Type
Isolated Module
Isolated Module
Number of Outputs
2
1
Voltage - Input (Min)
9V
18V
Voltage - Input (Max)
18V
36V
Voltage - Output 1
12V
5V
Voltage - Output 2
-12V
-
Voltage - Output 3
-
-
Voltage - Output 4
-
-
Current - Output (Max)
125mA, 125mA
600mA
Power (Watts)
3 W
3 W
Voltage - Isolation
500 V
500 V
Applications
ITE (Commercial)
ITE (Commercial)
Features
Adjustable Output, Remote On/Off
SCP
Operating Temperature
-40℃ ~ 85℃
-25℃ ~ 71℃
Efficiency
0.84
0.79
Mounting Type
Surface Mount
Through Hole
Package / Case
24-SMD Module, 18 Leads
24-DIP Module, 14 Leads