Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Power Supplies
/
Board Mount - DC/DC Converters
/ Cincon Electronics EC3A35HS-E
EC3A35HS-E
Active
Board Mount - DC/DC Converters
Description:
LOW POWER DC-DC I/P:36-72VDC O/P
Manufacturer:
Cincon Electronics
Datasheet:
EC3A35HS-E Datasheet
History Price: $18.64
In Stock: 3840
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
EC3A35HS-E vs EC3A21
Part No
EC3A35HS-E
EC3A21
Category
Board Mount - DC/DC Converters
Board Mount - DC/DC Converters
Manufacturer
Cincon Electronics
Cincon Electronics
Series
EC3A-E (3W)
EC3A (3W)
Packaging
Tube
Tube
Status
Active
Active
Type
Isolated Module
Isolated Module
Number of Outputs
2
1
Voltage - Input (Min)
36V
18V
Voltage - Input (Max)
72V
36V
Voltage - Output 1
12V
5V
Voltage - Output 2
-12V
-
Voltage - Output 3
-
-
Voltage - Output 4
-
-
Current - Output (Max)
125mA, 125mA
600mA
Power (Watts)
3 W
3 W
Voltage - Isolation
3 kV
500 V
Applications
ITE (Commercial)
ITE (Commercial)
Features
Adjustable Output, Remote On/Off
SCP
Operating Temperature
-40℃ ~ 85℃
-25℃ ~ 71℃
Efficiency
0.87
0.79
Mounting Type
Surface Mount
Through Hole
Package / Case
24-SMD Module, 18 Leads
24-DIP Module, 14 Leads