☰
EC4A02-E
EC4A02-E
Active
Description:  DC DC CONVERTER 12V 6W
Manufacturer:  Cincon Electronics
Datasheet:   EC4A02-E Datasheet
History Price: $11.2
In Stock: 41440
EC4A02-E vs EC4A12-E
Part No
Series
EC4A-E (6W)
EC4A-E (6W)
Packaging
Tube
Tube
Status
Active
Active
Type
Isolated Module
Isolated Module
Number of Outputs
1
1
Voltage - Input (Min)
9V
18V
Voltage - Input (Max)
18V
36V
Voltage - Output 1
12V
12V
Voltage - Output 2
-
-
Voltage - Output 3
-
-
Voltage - Output 4
-
-
Current - Output (Max)
500mA
500mA
Power (Watts)
6 W
6 W
Voltage - Isolation
500 V
500 V
Applications
ITE (Commercial)
ITE (Commercial)
Features
SCP, UVLO
SCP, UVLO
Operating Temperature
-40℃ ~ 100℃ (With Derating)
-40℃ ~ 100℃ (With Derating)
Efficiency
0.84
0.86
Mounting Type
Through Hole
Through Hole
Package / Case
24-DIP Module, 14 Leads
24-DIP Module, 14 Leads