☰
EC4A07HS-E
EC4A07HS-E
Active
Description:  LOW POWER DC-DC I/P:9-18VDC O/P:
Manufacturer:  Cincon Electronics
Datasheet:   EC4A07HS-E Datasheet
History Price: $17.55
In Stock: 26000
EC4A07HS-E vs EC4A21
Part No
Series
EC4A-E (6W)
EC4A (6W)
Packaging
Tube
Tube
Status
Active
Active
Type
Isolated Module
Isolated Module
Number of Outputs
1
1
Voltage - Input (Min)
9V
36V
Voltage - Input (Max)
18V
72V
Voltage - Output 1
3.3V
5V
Voltage - Output 2
-
-
Voltage - Output 3
-
-
Voltage - Output 4
-
-
Current - Output (Max)
1.2A
1A
Power (Watts)
3.96 W
5 W
Voltage - Isolation
3 kV
500 V
Applications
ITE (Commercial)
ITE (Commercial)
Features
Adjustable Output, Remote On/Off
SCP
Operating Temperature
-40℃ ~ 85℃ (With Derating)
-25℃ ~ 71℃
Efficiency
0.77
0.79
Mounting Type
Surface Mount
Through Hole
Package / Case
24-SMD Module, 18 Leads
24-DIP Module, 14 Leads