Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Power Supplies
/
Board Mount - DC/DC Converters
/ Cincon Electronics EC4A13MS-E
EC4A13MS-E
Active
Board Mount - DC/DC Converters
Description:
LOW POWER DC-DC I/P:18-36VDC O/P
Manufacturer:
Cincon Electronics
Datasheet:
EC4A13MS-E Datasheet
History Price: $17.29
In Stock: 38400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
EC4A13MS-E vs EC4A21
Part No
EC4A13MS-E
EC4A21
Category
Board Mount - DC/DC Converters
Board Mount - DC/DC Converters
Manufacturer
Cincon Electronics
Cincon Electronics
Series
EC4A-E (6W)
EC4A (6W)
Packaging
Tube
Tube
Status
Active
Active
Type
Isolated Module
Isolated Module
Number of Outputs
1
1
Voltage - Input (Min)
18V
36V
Voltage - Input (Max)
36V
72V
Voltage - Output 1
15V
5V
Voltage - Output 2
-
-
Voltage - Output 3
-
-
Voltage - Output 4
-
-
Current - Output (Max)
400mA
1A
Power (Watts)
6 W
5 W
Voltage - Isolation
500 V
500 V
Applications
ITE (Commercial)
ITE (Commercial)
Features
Adjustable Output, Remote On/Off
SCP
Operating Temperature
-40℃ ~ 85℃ (With Derating)
-25℃ ~ 71℃
Efficiency
0.87
0.79
Mounting Type
Surface Mount
Through Hole
Package / Case
24-SMD Module, 18 Leads
24-DIP Module, 14 Leads