☰
EC4BE21
EC4BE21
Active
Description:  DC DC CONVERTER 5V 10W
Manufacturer:  Cincon Electronics
Datasheet:   EC4BE21 Datasheet
History Price: $27.33
In Stock: 27960
EC4BE21 vs EC4A06-E
Part No
Series
EC4BE (10W)
EC4A-E (6W)
Packaging
Tube
Tube
Status
Active
Active
Type
Isolated Module
Isolated Module
Number of Outputs
1
2
Voltage - Input (Min)
36V
9V
Voltage - Input (Max)
72V
18V
Voltage - Output 1
5V
5V
Voltage - Output 2
-
-5V
Voltage - Output 3
-
-
Voltage - Output 4
-
-
Current - Output (Max)
2A
500mA, 500mA
Power (Watts)
10 W
5 W
Voltage - Isolation
500 V
500 V
Applications
ITE (Commercial)
ITE (Commercial)
Features
SCP
SCP, UVLO
Operating Temperature
-40℃ ~ 100℃ (With Derating)
-40℃ ~ 100℃ (With Derating)
Efficiency
0.8
0.81
Mounting Type
Through Hole
Through Hole
Package / Case
5-DIP Module, 4 Leads
24-DIP Module, 14 Leads