ECL05US05-P
ECL05US05-P
Active
Description:  AC/DC CONVERTER 5V 5W
Manufacturer:  XP Power
Datasheet:   ECL05US05-P Datasheet
History Price: $22.87
In Stock: 12000
ECL05US05-P vs ECL30UD02-E
Manufacturer
Series
ECL (5W)
ECL (30W)
Packaging
Box
Box
Status
Active
Active
Accessory Type
Open Frame
Enclosed
Type
1
2
Number of Outputs
85 ~ 264 VAC
85 ~ 264 VAC
Voltage - Input
5V
15V
Voltage - Output 1
-
-
Voltage - Output 2
-
-
Voltage - Output 3
-
-
Voltage - Output 4
1A
1A, 1A
Current - Output (Max)
5 W
30 W
Applications
ITE (Commercial)
ITE (Commercial)
Features
Universal Input
Universal Input
Operating Temperature
-20℃ ~ 70℃ (With Derating)
-20℃ ~ 70℃ (With Derating)
Efficiency
0.75
0.83
Mounting Type
Through Hole
Through Hole
Package / Case
4-DIP Module
5-DIP Module
Size / Dimension
2.00" L x 1.00" W x 0.90" H (50.8mm x 25.4mm x 22.9mm)
3.10" L x 1.50" W x 1.10" H (78.7mm x 38.1mm x 27.9mm)
Approval Agency
CSA, cUL, EN, IEC, UL
CSA, cUL, EN, IEC, UL