ECL05US24-E
ECL05US24-E
Active
Description:  AC/DC CONVERTER 24V 5W
Manufacturer:  XP Power
Datasheet:   ECL05US24-E Datasheet
History Price: $30.95
In Stock: 26800
ECL05US24-E vs ECL15UT03-P
Manufacturer
Series
ECL (5W)
ECL (15W)
Packaging
Box
Box
Status
Active
Active
Accessory Type
Enclosed
Open Frame
Type
1
3
Number of Outputs
85 ~ 264 VAC
85 ~ 264 VAC
Voltage - Input
24V
5V
Voltage - Output 1
-
15V
Voltage - Output 2
-
-15V
Voltage - Output 3
-
-
Voltage - Output 4
210mA
2A, 150mA, 150mA
Current - Output (Max)
5 W
15 W
Applications
ITE (Commercial)
ITE (Commercial)
Features
Universal Input
Universal Input
Operating Temperature
-20℃ ~ 70℃ (With Derating)
-20℃ ~ 70℃ (With Derating)
Efficiency
0.82
0.81
Mounting Type
Through Hole
Through Hole
Package / Case
4-DIP Module
7-DIP Module
Size / Dimension
2.06" L x 1.07" W x 0.91" H (52.3mm x 27.2mm x 23.0mm)
2.44" L x 1.21" W x 0.96" H (62.0mm x 30.7mm x 24.4mm)
Approval Agency
CSA, cUL, EN, IEC, UL
CSA, cUL, EN, IEC, UL