Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Power Supplies
/
Board Mount - AC/DC Converters
/ XP Power ECL05US48-E
ECL05US48-E
Active
Board Mount - AC/DC Converters
Description:
AC/DC CONVERTER 48V 5W
Manufacturer:
XP Power
Datasheet:
ECL05US48-E Datasheet
History Price: $30.95
In Stock: 9600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
ECL05US48-E vs ECL30UD03-P
Part No
ECL05US48-E
ECL30UD03-P
Category
Board Mount - AC/DC Converters
Board Mount - AC/DC Converters
Manufacturer
XP Power
XP Power
Series
ECL (5W)
ECL (30W)
Packaging
Box
Box
Status
Active
Active
Accessory Type
Enclosed
Open Frame
Type
1
2
Number of Outputs
85 ~ 264 VAC
85 ~ 264 VAC
Voltage - Input
48V
5V
Voltage - Output 1
-
-
Voltage - Output 2
-
-
Voltage - Output 3
-
-
Voltage - Output 4
100mA
3A, 1.3A
Current - Output (Max)
5 W
30 W
Applications
ITE (Commercial)
ITE (Commercial)
Features
Universal Input
Universal Input
Operating Temperature
-20℃ ~ 70℃ (With Derating)
-20℃ ~ 70℃ (With Derating)
Efficiency
0.82
0.81
Mounting Type
Through Hole
Through Hole
Package / Case
4-DIP Module
6-DIP Module
Size / Dimension
2.06" L x 1.07" W x 0.91" H (52.3mm x 27.2mm x 23.0mm)
2.96" L x 1.36" W x 1.05" H (75.2mm x 34.6mm x 26.7mm)
Approval Agency
CSA, cUL, EN, IEC, UL
CSA, cUL, EN, IEC, UL