Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Power Supplies
/
Board Mount - AC/DC Converters
/ XP Power ECL10US09-E
ECL10US09-E
Active
Board Mount - AC/DC Converters
Description:
AC/DC CONVERTER 9V 10W
Manufacturer:
XP Power
Datasheet:
ECL10US09-E Datasheet
History Price: $35.71
In Stock: 26400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
ECL10US09-E vs ECL30UD01-E
Part No
ECL10US09-E
ECL30UD01-E
Category
Board Mount - AC/DC Converters
Board Mount - AC/DC Converters
Manufacturer
XP Power
XP Power
Series
ECL (10W)
ECL (30W)
Packaging
Box
Box
Status
Active
Active
Accessory Type
Enclosed
Enclosed
Type
1
2
Number of Outputs
85 ~ 264 VAC
85 ~ 264 VAC
Voltage - Input
9V
12V
Voltage - Output 1
-
-
Voltage - Output 2
-
-
Voltage - Output 3
-
-
Voltage - Output 4
1.1A
1.3A, 1.3A
Current - Output (Max)
10 W
30 W
Applications
ITE (Commercial)
ITE (Commercial)
Features
Universal Input
Universal Input
Operating Temperature
-20℃ ~ 70℃ (With Derating)
-20℃ ~ 70℃ (With Derating)
Efficiency
0.78
0.84
Mounting Type
Through Hole
Through Hole
Package / Case
4-DIP Module
5-DIP Module
Size / Dimension
2.06" L x 1.07" W x 0.91" H (52.3mm x 27.2mm x 23.0mm)
3.10" L x 1.50" W x 1.10" H (78.7mm x 38.1mm x 27.9mm)
Approval Agency
CSA, cUL, EN, IEC, UL
CSA, cUL, EN, IEC, UL