ECL15US15-E
ECL15US15-E
Active
Description:  AC/DC CONVERTER 15V 15W
Manufacturer:  XP Power
Datasheet:   ECL15US15-E Datasheet
History Price: $40.42
In Stock: 1600
ECL15US15-E vs ECL15UT02-E
Manufacturer
Series
ECL (15W)
ECL (15W)
Packaging
Box
Box
Status
Active
Active
Accessory Type
Enclosed
Enclosed
Type
1
3
Number of Outputs
85 ~ 264 VAC
85 ~ 264 VAC
Voltage - Input
15V
5V
Voltage - Output 1
-
12V
Voltage - Output 2
-
-12V
Voltage - Output 3
-
-
Voltage - Output 4
1A
2A, 200mA, 200mA
Current - Output (Max)
15 W
15 W
Applications
ITE (Commercial)
ITE (Commercial)
Features
Universal Input
Universal Input
Operating Temperature
-20℃ ~ 70℃ (With Derating)
-20℃ ~ 70℃ (With Derating)
Efficiency
0.8
0.81
Mounting Type
Through Hole
Through Hole
Package / Case
4-DIP Module
7-DIP Module
Size / Dimension
2.56" L x 1.31" W x 0.96" H (65.0mm x 33.3mm x 24.4mm)
2.56" L x 1.31" W x 0.96" H (65.0mm x 33.3mm x 24.4mm)
Approval Agency
CSA, cUL, EN, IEC, UL
CSA, cUL, EN, IEC, UL