ECL15US15-E
ECL15US15-E
Active
Description:  AC/DC CONVERTER 15V 15W
Manufacturer:  XP Power
Datasheet:   ECL15US15-E Datasheet
History Price: $40.42
In Stock: 1600
ECL15US15-E vs ECL25US03-E
Manufacturer
Series
ECL (15W)
ECL (25W)
Packaging
Box
Box
Status
Active
Active
Accessory Type
Enclosed
Enclosed
Type
1
1
Number of Outputs
85 ~ 264 VAC
85 ~ 264 VAC
Voltage - Input
15V
3.3V
Voltage - Output 1
-
-
Voltage - Output 2
-
-
Voltage - Output 3
-
-
Voltage - Output 4
1A
6A
Current - Output (Max)
15 W
25 W
Applications
ITE (Commercial)
ITE (Commercial)
Features
Universal Input
Universal Input
Operating Temperature
-20℃ ~ 70℃ (With Derating)
-20℃ ~ 70℃ (With Derating)
Efficiency
0.8
0.75
Mounting Type
Through Hole
Through Hole
Package / Case
4-DIP Module
4-DIP Module
Size / Dimension
2.56" L x 1.31" W x 0.96" H (65.0mm x 33.3mm x 24.4mm)
3.10" L x 1.50" W x 1.10" H (78.7mm x 38.1mm x 27.9mm)
Approval Agency
CSA, cUL, EN, IEC, UL
CE, cURus, TUV