ECL15UT02-P
ECL15UT02-P
Active
Description:  AC/DC CONVERTER 5V +/-12V 15W
Manufacturer:  XP Power
Datasheet:   ECL15UT02-P Datasheet
History Price: $45.68
In Stock: 16400
ECL15UT02-P vs ECL25US05-E
Manufacturer
Series
ECL (15W)
ECL (25W)
Packaging
Box
Box
Status
Active
Active
Accessory Type
Open Frame
Enclosed
Type
3
1
Number of Outputs
85 ~ 264 VAC
85 ~ 264 VAC
Voltage - Input
5V
5V
Voltage - Output 1
12V
-
Voltage - Output 2
-12V
-
Voltage - Output 3
-
-
Voltage - Output 4
2A, 200mA, 200mA
5A
Current - Output (Max)
15 W
25 W
Applications
ITE (Commercial)
ITE (Commercial)
Features
Universal Input
Universal Input
Operating Temperature
-20℃ ~ 70℃ (With Derating)
-20℃ ~ 70℃ (With Derating)
Efficiency
0.81
0.78
Mounting Type
Through Hole
Through Hole
Package / Case
7-DIP Module
4-DIP Module
Size / Dimension
2.44" L x 1.21" W x 0.96" H (62.0mm x 30.7mm x 24.4mm)
3.10" L x 1.50" W x 1.10" H (78.7mm x 38.1mm x 27.9mm)
Approval Agency
CSA, cUL, EN, IEC, UL
CE, cURus, TUV