ECL25US03-P
ECL25US03-P
Active
Description:  AC/DC CONVERTER 3.3V 25W
Manufacturer:  XP Power
Datasheet:   ECL25US03-P Datasheet
History Price: $39.28
In Stock: 32000
ECL25US03-P vs ECL30UT02-E
Manufacturer
Series
ECL (25W)
ECL (30W)
Packaging
Box
Box
Status
Active
Active
Accessory Type
Open Frame
Enclosed
Type
1
3
Number of Outputs
85 ~ 264 VAC
85 ~ 264 VAC
Voltage - Input
3.3V
5V
Voltage - Output 1
-
12V
Voltage - Output 2
-
-12V
Voltage - Output 3
-
-
Voltage - Output 4
6A
3A, 630mA, 630mA
Current - Output (Max)
25 W
30 W
Applications
ITE (Commercial)
ITE (Commercial)
Features
Universal Input
Universal Input
Operating Temperature
-20℃ ~ 70℃ (With Derating)
-20℃ ~ 70℃ (With Derating)
Efficiency
0.75
0.83
Mounting Type
Through Hole
Through Hole
Package / Case
4-DIP Module
7-DIP Module
Size / Dimension
2.96" L x 1.36" W x 1.05" H (75.2mm x 34.6mm x 26.7mm)
3.10" L x 1.50" W x 1.10" H (78.7mm x 38.1mm x 27.9mm)
Approval Agency
CSA, EN, IEC, UL
CSA, cUL, EN, IEC, UL