Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Power Supplies
/
Board Mount - AC/DC Converters
/ XP Power ECL25US09-E
ECL25US09-E
Active
Board Mount - AC/DC Converters
Description:
AC/DC CONVERTER 9V 25W
Manufacturer:
XP Power
Datasheet:
ECL25US09-E Datasheet
History Price: $54.75
In Stock: 31200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
ECL25US09-E vs ECL15UT02-P
Part No
ECL25US09-E
ECL15UT02-P
Category
Board Mount - AC/DC Converters
Board Mount - AC/DC Converters
Manufacturer
XP Power
XP Power
Series
ECL (25W)
ECL (15W)
Packaging
Box
Box
Status
Active
Active
Accessory Type
Enclosed
Open Frame
Type
1
3
Number of Outputs
85 ~ 264 VAC
85 ~ 264 VAC
Voltage - Input
9V
5V
Voltage - Output 1
-
12V
Voltage - Output 2
-
-12V
Voltage - Output 3
-
-
Voltage - Output 4
2.8A
2A, 200mA, 200mA
Current - Output (Max)
25 W
15 W
Applications
ITE (Commercial)
ITE (Commercial)
Features
Universal Input
Universal Input
Operating Temperature
-20℃ ~ 70℃ (With Derating)
-20℃ ~ 70℃ (With Derating)
Efficiency
0.8
0.81
Mounting Type
Through Hole
Through Hole
Package / Case
4-DIP Module
7-DIP Module
Size / Dimension
3.10" L x 1.50" W x 1.10" H (78.7mm x 38.1mm x 27.9mm)
2.44" L x 1.21" W x 0.96" H (62.0mm x 30.7mm x 24.4mm)
Approval Agency
CSA, cUL, EN, IEC, UL
CSA, cUL, EN, IEC, UL