ECL25US12-E
ECL25US12-E
Active
Description:  AC/DC CONVERTER 12V 25W
Manufacturer:  XP Power
Datasheet:   ECL25US12-E Datasheet
History Price: $54.75
In Stock: 14000
ECL25US12-E vs ECL25US48-P
Manufacturer
Series
ECL (25W)
ECL (25W)
Packaging
Box
Box
Status
Active
Active
Accessory Type
Enclosed
Open Frame
Type
1
1
Number of Outputs
85 ~ 264 VAC
85 ~ 264 VAC
Voltage - Input
12V
48V
Voltage - Output 1
-
-
Voltage - Output 2
-
-
Voltage - Output 3
-
-
Voltage - Output 4
2.1A
520mA
Current - Output (Max)
25 W
25 W
Applications
ITE (Commercial)
ITE (Commercial)
Features
Universal Input
Universal Input
Operating Temperature
-20℃ ~ 70℃ (With Derating)
-20℃ ~ 70℃ (With Derating)
Efficiency
0.8
0.82
Mounting Type
Through Hole
Through Hole
Package / Case
4-DIP Module
4-DIP Module
Size / Dimension
3.10" L x 1.50" W x 1.10" H (78.7mm x 38.1mm x 27.9mm)
2.96" L x 1.36" W x 1.05" H (75.2mm x 34.6mm x 26.7mm)
Approval Agency
CE, cURus, TUV
CSA, cUL, EN, IEC, UL