ECL25US15-P
ECL25US15-P
Active
Description:  AC/DC CONVERTER 15V 25W
Manufacturer:  XP Power
Datasheet:   ECL25US15-P Datasheet
History Price: $37.74
In Stock: 13200
ECL25US15-P vs ECL15US48-E
Manufacturer
Series
ECL (25W)
ECL (15W)
Packaging
Box
Box
Status
Active
Active
Accessory Type
Open Frame
Enclosed
Type
1
1
Number of Outputs
85 ~ 264 VAC
85 ~ 264 VAC
Voltage - Input
15V
48V
Voltage - Output 1
-
-
Voltage - Output 2
-
-
Voltage - Output 3
-
-
Voltage - Output 4
1.67A
320mA
Current - Output (Max)
25 W
15 W
Applications
ITE (Commercial)
ITE (Commercial)
Features
Universal Input
Universal Input
Operating Temperature
-20℃ ~ 70℃ (With Derating)
-20℃ ~ 70℃ (With Derating)
Efficiency
0.8
0.82
Mounting Type
Through Hole
Through Hole
Package / Case
4-DIP Module
4-DIP Module
Size / Dimension
2.96" L x 1.36" W x 1.05" H (75.2mm x 34.6mm x 26.7mm)
2.56" L x 1.31" W x 0.96" H (65.0mm x 33.3mm x 24.4mm)
Approval Agency
CSA, cUL, EN, IEC, UL
CSA, EN, IEC, UL