ECL30UD02-P
ECL30UD02-P
Active
Description:  AC/DC CONVERTER +/-15V 30W
Manufacturer:  XP Power
Datasheet:   ECL30UD02-P Datasheet
History Price: $58.89
In Stock: 44400
ECL30UD02-P vs ECL25US24-E
Manufacturer
Series
ECL (30W)
ECL (25W)
Packaging
Box
Box
Status
Active
Active
Accessory Type
Open Frame
Enclosed
Type
2
1
Number of Outputs
85 ~ 264 VAC
85 ~ 264 VAC
Voltage - Input
15V
24V
Voltage - Output 1
-
-
Voltage - Output 2
-
-
Voltage - Output 3
-
-
Voltage - Output 4
1A, 1A
1.04A
Current - Output (Max)
30 W
25 W
Applications
ITE (Commercial)
ITE (Commercial)
Features
Universal Input
Universal Input
Operating Temperature
-20℃ ~ 70℃ (With Derating)
-20℃ ~ 70℃ (With Derating)
Efficiency
0.83
0.82
Mounting Type
Through Hole
Through Hole
Package / Case
5-DIP Module
4-DIP Module
Size / Dimension
2.96" L x 1.36" W x 1.05" H (75.2mm x 34.6mm x 26.7mm)
3.10" L x 1.50" W x 1.10" H (78.7mm x 38.1mm x 27.9mm)
Approval Agency
CSA, cUL, EN, IEC, UL
CE, cURus, TUV