Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Power Supplies
/
Board Mount - AC/DC Converters
/ Astrodyne TDI EFM-0308
EFM-0308
Obsolete
Board Mount - AC/DC Converters
Description:
30W Dual Output, Open Frame, Boa
Manufacturer:
Astrodyne TDI
Datasheet:
EFM-0308 Datasheet
History Price: $29.18
In Stock: 6000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
EFM-0308 vs EFM-1502/M
Part No
EFM-0308
EFM-1502/M
Category
Board Mount - AC/DC Converters
Board Mount - AC/DC Converters
Manufacturer
Astrodyne TDI
Astrodyne TDI
Series
EFM30 (30W)
EFM15 (15W)
Packaging
Tape & Box (TB)
Tape & Box (TB)
Status
Obsolete
Active
Accessory Type
Open Frame
Open Frame
Type
2
1
Number of Outputs
90 ~ 264 VAC
90 ~ 264 VAC
Voltage - Input
5V
12V
Voltage - Output 1
-
-
Voltage - Output 2
-
-
Voltage - Output 3
-
-
Voltage - Output 4
3A, 1.25A
1.25A
Current - Output (Max)
30 W
15 W
Applications
ITE (Commercial)
ITE (Commercial)
Features
Universal Input
Adjustable Output, Universal Input
Operating Temperature
-20℃ ~ 40℃
0℃ ~ 40℃ (With Derating)
Efficiency
0.74
0.77
Mounting Type
Through Hole
Through Hole
Package / Case
6-DIP Module, 5 Leads
5-DIP Module
Size / Dimension
3.94" L x 2.36" W x 0.93" H (100.0mm x 60.0mm x 23.5mm)
2.64" L x 1.77" W x 0.92" H (67.0mm x 45.0mm x 23.3mm)
Approval Agency
CB, CE, cURus, UL
cURus