☰
JCA0205D01
JCA0205D01
Active
Description:  DC DC CONVERTER +/-5V 2W
Manufacturer:  XP Power
Datasheet:   JCA0205D01 Datasheet
History Price: $23.96
In Stock: 9760
JCA0205D01 vs JCA0224D03
Manufacturer
Series
JCA (2W)
JCA (2W)
Packaging
Tube
Tube
Status
Active
Active
Type
Isolated Module
Isolated Module
Number of Outputs
2
2
Voltage - Input (Min)
4.5V
18V
Voltage - Input (Max)
9V
36V
Voltage - Output 1
5V
15V
Voltage - Output 2
-5V
-15V
Voltage - Output 3
-
-
Voltage - Output 4
200mA, 200mA
70mA, 70mA
Current - Output (Max)
2 W
2 W
Power (Watts)
1.5 kV
1.5 kV
Voltage - Isolation
ITE (Commercial)
ITE (Commercial)
Applications
OCP, OVP, SCP, UVLO
OCP, OVP, SCP, UVLO
Features
-40℃ ~ 100℃
-40℃ ~ 100℃
Operating Temperature
0.74
0.73
Efficiency
Through Hole
Through Hole
Mounting Type
24-DIP Module, 8 Leads
24-DIP Module, 8 Leads
Package / Case
1.00" L x 0.80" W x 0.39" H (25.4mm x 20.3mm x 10.0mm)
1.00" L x 0.80" W x 0.39" H (25.4mm x 20.3mm x 10.0mm)