Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Power Supplies
/
Board Mount - DC/DC Converters
/ XP Power JCA0224D01
JCA0224D01
Active
Board Mount - DC/DC Converters
Description:
DC DC CONVERTER +/-5V 2W
Manufacturer:
XP Power
Datasheet:
JCA0224D01 Datasheet
History Price: $23.96
In Stock: 13440
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
JCA0224D01 vs JCA0312D01
Part No
JCA0224D01
JCA0312D01
Category
Board Mount - DC/DC Converters
Board Mount - DC/DC Converters
Manufacturer
XP Power
XP Power
Series
JCA (2W)
JCA (3W)
Packaging
Tube
Tube
Status
Active
Active
Type
Isolated Module
Isolated Module
Number of Outputs
2
2
Voltage - Input (Min)
18V
9V
Voltage - Input (Max)
36V
18V
Voltage - Output 1
5V
5V
Voltage - Output 2
-5V
-5V
Voltage - Output 3
-
-
Voltage - Output 4
200mA, 200mA
300mA, 300mA
Current - Output (Max)
2 W
3 W
Power (Watts)
1.5 kV
1.5 kV
Voltage - Isolation
ITE (Commercial)
ITE (Commercial)
Applications
OCP, OVP, SCP, UVLO
OCP, OVP, SCP, UVLO
Features
-40℃ ~ 100℃
-40℃ ~ 100℃
Operating Temperature
0.76
0.75
Efficiency
Through Hole
Through Hole
Mounting Type
24-DIP Module, 8 Leads
24-DIP Module, 8 Leads
Package / Case
1.00" L x 0.80" W x 0.39" H (25.4mm x 20.3mm x 10.0mm)
1.00" L x 0.80" W x 0.39" H (25.4mm x 20.3mm x 10.0mm)