Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Power Supplies
/
Board Mount - DC/DC Converters
/ XP Power JCA0412D02
JCA0412D02
Active
Board Mount - DC/DC Converters
Description:
DC DC CONVERTER +/-12V 4W
Manufacturer:
XP Power
Datasheet:
JCA0412D02 Datasheet
History Price: $41.35
In Stock: 19440
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
JCA0412D02 vs JCA0205S12
Part No
JCA0412D02
JCA0205S12
Category
Board Mount - DC/DC Converters
Board Mount - DC/DC Converters
Manufacturer
XP Power
XP Power
Series
JCA (4W)
JCA (2W)
Packaging
Tube
Tube
Status
Active
Active
Type
Isolated Module
Isolated Module
Number of Outputs
2
1
Voltage - Input (Min)
9V
4.5V
Voltage - Input (Max)
18V
9V
Voltage - Output 1
12V
12V
Voltage - Output 2
-12V
-
Voltage - Output 3
-
-
Voltage - Output 4
170mA, 170mA
170mA
Current - Output (Max)
4 W
2 W
Power (Watts)
1.5 kV
1.5 kV
Voltage - Isolation
ITE (Commercial)
ITE (Commercial)
Applications
OCP, OVP, SCP, UVLO
OCP, OVP, SCP, UVLO
Features
-40℃ ~ 100℃
-40℃ ~ 100℃
Operating Temperature
0.83
0.74
Efficiency
Through Hole
Through Hole
Mounting Type
24-DIP Module, 8 Leads
24-DIP Module, 7 Leads
Package / Case
1.00" L x 0.80" W x 0.39" H (25.4mm x 20.3mm x 10.0mm)
1.00" L x 0.80" W x 0.39" H (25.4mm x 20.3mm x 10.0mm)