☰
JCA0605D01
JCA0605D01
Active
Description:  DC DC CONVERTER +/-5V 6W
Manufacturer:  XP Power
Datasheet:   JCA0605D01 Datasheet
History Price: $40.87
In Stock: 38720
JCA0605D01 vs JCA0605D02
Manufacturer
Series
JCA (6W)
JCA (6W)
Packaging
Tube
Tube
Status
Active
Active
Type
Isolated Module
Isolated Module
Number of Outputs
2
2
Voltage - Input (Min)
4.5V
4.5V
Voltage - Input (Max)
9V
9V
Voltage - Output 1
5V
12V
Voltage - Output 2
-5V
-12V
Voltage - Output 3
-
-
Voltage - Output 4
500mA, 500mA
250mA, 250mA
Current - Output (Max)
6 W
6 W
Power (Watts)
1.5 kV
1.5 kV
Voltage - Isolation
ITE (Commercial)
ITE (Commercial)
Applications
OCP, OVP, SCP, UVLO
OCP, OVP, SCP, UVLO
Features
-40℃ ~ 100℃
-40℃ ~ 100℃
Operating Temperature
0.81
0.83
Efficiency
Through Hole
Through Hole
Mounting Type
24-DIP Module, 8 Leads
24-DIP Module, 8 Leads
Package / Case
1.00" L x 0.80" W x 0.39" H (25.4mm x 20.3mm x 10.0mm)
1.00" L x 0.80" W x 0.39" H (25.4mm x 20.3mm x 10.0mm)