☰
JCA0605D02
JCA0605D02
Active
Description:  DC DC CONVERTER +/-12V 6W
Manufacturer:  XP Power
Datasheet:   JCA0605D02 Datasheet
History Price: $42.53
In Stock: 31840
JCA0605D02 vs JCA0305D02
Manufacturer
Series
JCA (6W)
JCA (3W)
Packaging
Tube
Tube
Status
Active
Active
Type
Isolated Module
Isolated Module
Number of Outputs
2
2
Voltage - Input (Min)
4.5V
4.5V
Voltage - Input (Max)
9V
9V
Voltage - Output 1
12V
12V
Voltage - Output 2
-12V
-12V
Voltage - Output 3
-
-
Voltage - Output 4
250mA, 250mA
130mA, 130mA
Current - Output (Max)
6 W
3 W
Power (Watts)
1.5 kV
1.5 kV
Voltage - Isolation
ITE (Commercial)
ITE (Commercial)
Applications
OCP, OVP, SCP, UVLO
OCP, OVP, SCP, UVLO
Features
-40℃ ~ 100℃
-40℃ ~ 100℃
Operating Temperature
0.83
0.74
Efficiency
Through Hole
Through Hole
Mounting Type
24-DIP Module, 8 Leads
24-DIP Module, 8 Leads
Package / Case
1.00" L x 0.80" W x 0.39" H (25.4mm x 20.3mm x 10.0mm)
1.00" L x 0.80" W x 0.39" H (25.4mm x 20.3mm x 10.0mm)