Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Power Supplies
/
Board Mount - DC/DC Converters
/ XP Power JCA1012D02
JCA1012D02
Active
Board Mount - DC/DC Converters
Description:
DC DC CONVERTER +/-12V 10W
Manufacturer:
XP Power
Datasheet:
JCA1012D02 Datasheet
History Price: $46.67
In Stock: 41040
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
JCA1012D02 vs JCA0305D02
Part No
JCA1012D02
JCA0305D02
Category
Board Mount - DC/DC Converters
Board Mount - DC/DC Converters
Manufacturer
XP Power
XP Power
Series
JCA (10W)
JCA (3W)
Packaging
Tube
Tube
Status
Active
Active
Type
Isolated Module
Isolated Module
Number of Outputs
2
2
Voltage - Input (Min)
9V
4.5V
Voltage - Input (Max)
18V
9V
Voltage - Output 1
12V
12V
Voltage - Output 2
-12V
-12V
Voltage - Output 3
-
-
Voltage - Output 4
420mA, 420mA
130mA, 130mA
Current - Output (Max)
10 W
3 W
Power (Watts)
1.5 kV
1.5 kV
Voltage - Isolation
ITE (Commercial)
ITE (Commercial)
Applications
OCP, OVP, SCP, UVLO
OCP, OVP, SCP, UVLO
Features
-40℃ ~ 100℃
-40℃ ~ 100℃
Operating Temperature
0.88
0.74
Efficiency
Through Hole
Through Hole
Mounting Type
24-DIP Module, 8 Leads
24-DIP Module, 8 Leads
Package / Case
1.00" L x 0.80" W x 0.39" H (25.4mm x 20.3mm x 10.0mm)
1.00" L x 0.80" W x 0.39" H (25.4mm x 20.3mm x 10.0mm)