☰
JCA1012S15
JCA1012S15
Active
Description:  DC DC CONVERTER 15V 10W
Manufacturer:  XP Power
Datasheet:   JCA1012S15 Datasheet
History Price: $44.64
In Stock: 6640
JCA1012S15 vs JCA0405D02
Manufacturer
Series
JCA (10W)
JCA (4W)
Packaging
Tube
Tube
Status
Active
Active
Type
Isolated Module
Isolated Module
Number of Outputs
1
2
Voltage - Input (Min)
9V
4.5V
Voltage - Input (Max)
18V
9V
Voltage - Output 1
15V
12V
Voltage - Output 2
-
-12V
Voltage - Output 3
-
-
Voltage - Output 4
660mA
170mA, 170mA
Current - Output (Max)
10 W
4 W
Power (Watts)
1.5 kV
1.5 kV
Voltage - Isolation
ITE (Commercial)
ITE (Commercial)
Applications
OCP, OVP, SCP, UVLO
OCP, OVP, SCP, UVLO
Features
-40℃ ~ 100℃
-40℃ ~ 100℃
Operating Temperature
0.89
0.83
Efficiency
Through Hole
Through Hole
Mounting Type
24-DIP Module, 7 Leads
24-DIP Module, 8 Leads
Package / Case
1.00" L x 0.80" W x 0.39" H (25.4mm x 20.3mm x 10.0mm)
1.00" L x 0.80" W x 0.39" H (25.4mm x 20.3mm x 10.0mm)