☰
JCA1024D01
JCA1024D01
Active
Description:  DC DC CONVERTER +/-5V 10W
Manufacturer:  XP Power
Datasheet:   JCA1024D01 Datasheet
History Price: $48.57
In Stock: 49760
JCA1024D01 vs JCA0348S12
Manufacturer
Series
JCA (10W)
JCA (3W)
Packaging
Tube
Tube
Status
Active
Active
Type
Isolated Module
Isolated Module
Number of Outputs
2
1
Voltage - Input (Min)
18V
36V
Voltage - Input (Max)
36V
75V
Voltage - Output 1
5V
12V
Voltage - Output 2
-5V
-
Voltage - Output 3
-
-
Voltage - Output 4
800mA, 800mA
260mA
Current - Output (Max)
10 W
3 W
Power (Watts)
1.5 kV
1.5 kV
Voltage - Isolation
ITE (Commercial)
ITE (Commercial)
Applications
OCP, OVP, SCP, UVLO
OCP, OVP, SCP, UVLO
Features
-40℃ ~ 100℃
-40℃ ~ 100℃
Operating Temperature
0.85
0.75
Efficiency
Through Hole
Through Hole
Mounting Type
24-DIP Module, 8 Leads
24-DIP Module, 7 Leads
Package / Case
1.00" L x 0.80" W x 0.39" H (25.4mm x 20.3mm x 10.0mm)
1.00" L x 0.80" W x 0.39" H (25.4mm x 20.3mm x 10.0mm)