☰
JCA1024D03
JCA1024D03
Active
Description:  DC DC CONVERTER +/-15V 10W
Manufacturer:  XP Power
Datasheet:   JCA1024D03 Datasheet
History Price: $48.57
In Stock: 45500
JCA1024D03 vs JCA0205S03
Manufacturer
Series
JCA (10W)
JCA (2W)
Packaging
Tube
Tube
Status
Active
Active
Type
Isolated Module
Isolated Module
Number of Outputs
2
1
Voltage - Input (Min)
18V
4.5V
Voltage - Input (Max)
36V
9V
Voltage - Output 1
15V
3.3V
Voltage - Output 2
-15V
-
Voltage - Output 3
-
-
Voltage - Output 4
330mA, 330mA
600mA
Current - Output (Max)
10 W
2 W
Power (Watts)
1.5 kV
1.5 kV
Voltage - Isolation
ITE (Commercial)
ITE (Commercial)
Applications
OCP, OVP, SCP, UVLO
OCP, OVP, SCP, UVLO
Features
-40℃ ~ 100℃
-40℃ ~ 100℃
Operating Temperature
0.9
0.69
Efficiency
Through Hole
Through Hole
Mounting Type
24-DIP Module, 8 Leads
24-DIP Module, 7 Leads
Package / Case
1.00" L x 0.80" W x 0.39" H (25.4mm x 20.3mm x 10.0mm)
1.00" L x 0.80" W x 0.39" H (25.4mm x 20.3mm x 10.0mm)