Series
KPS (10W)
KPSB25 (25W)
Accessory Type
Open Frame
Enclosed
Number of Outputs
85 ~ 264 VAC
90 ~ 264 VAC
Current - Output (Max)
10 W
20 W
Applications
ITE (Commercial)
Household Appliances, ITE (Commercial)
Features
Universal Input
Adjustable Output, Universal Input
Operating Temperature
0℃ ~ 70℃ (With Derating)
-30℃ ~ 70℃ (With Derating)
Mounting Type
Through Hole
Through Hole
Package / Case
4-DIP Module
4-DIP Module
Size / Dimension
2.56" L x 1.77" W x 0.91" H (65.0mm x 45.0mm x 23.1mm)
2.09" L x 1.19" W x 0.98" H (53.1mm x 30.3mm x 24.8mm)
Approval Agency
CE, CSA, EN, UL
CE, CSA, FCC, UL