KPSB6-5-E
KPSB6-5-E
Active
Description:  AC/DC CONVERTER 5V 6W
Manufacturer:  TDK-Lambda
Datasheet:   KPSB6-5-E Datasheet
History Price: $11.83
In Stock: 800
KPSB6-5-E vs KPSB6-9-E
Manufacturer
Series
KPSB6-25 (25W)
KPSB6 (6W)
Packaging
Tube
Bulk
Status
Active
Active
Accessory Type
Enclosed
Enclosed
Type
1
1
Number of Outputs
90 ~ 264 VAC
90 ~ 264 VAC
Voltage - Input
5V
9V
Voltage - Output 1
-
-
Voltage - Output 2
-
-
Voltage - Output 3
-
-
Voltage - Output 4
1.2A
670mA
Current - Output (Max)
6 W
6.03 W
Applications
Household Appliances, ITE (Commercial)
Household Appliances, ITE (Commercial)
Features
Adjustable Output, Universal Input
Adjustable Output, Universal Input
Operating Temperature
-40℃ ~ 80℃ (With Derating)
-40℃ ~ 80℃ (With Derating)
Efficiency
0.78
0.81
Mounting Type
Through Hole
Through Hole
Package / Case
4-DIP Module
4-DIP Module
Size / Dimension
1.62" L x 0.83" W x 0.79" H (41.1mm x 21.0mm x 20.0mm)
1.62" L x 0.83" W x 0.79" H (41.1mm x 21.0mm x 20.0mm)
Approval Agency
CE, CSA, FCC, UL
CE, CSA, FCC, UL