Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Power Supplies
/
Board Mount - AC/DC Converters
/ Polytron Devices P33-04
P33-04
Active
Board Mount - AC/DC Converters
Description:
AC/DC CONVERTER +/-15V
Manufacturer:
Polytron Devices
Datasheet:
P33-04 Datasheet
History Price: $174.1
In Stock: 29200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
P33-04 vs P33-1
Part No
P33-04
P33-1
Category
Board Mount - AC/DC Converters
Board Mount - AC/DC Converters
Manufacturer
Polytron Devices
Daburn Electronics
Series
P3
P3
Packaging
Bulk
Box
Status
Active
Active
Accessory Type
Enclosed
Enclosed
Type
2
2
Number of Outputs
105 ~ 125 VAC
105 ~ 125 VAC
Voltage - Input
15V
15V
Voltage - Output 1
-
-
Voltage - Output 2
-
-
Voltage - Output 3
-
-
Voltage - Output 4
100mA, 100mA
100mA, 100mA
Current - Output (Max)
ITE (Commercial)
ITE (Commercial)
Applications
SCP
SCP
Features
-25℃ ~ 71℃
-25℃ ~ 71℃
Operating Temperature
-
-
Efficiency
Through Hole
Through Hole
Mounting Type
7-DIP Module, 5 Leads
7-DIP Module, 5 Leads
Package / Case
3.50" L x 2.50" W x 0.88" H (88.9mm x 63.5mm x 22.4mm)
3.50" L x 2.50" W x 0.87" H (88.9mm x 63.5mm x 22.2mm)
Size / Dimension
CE, cURus, UL
CE, cURus
Approval Agency
-
-