Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Power Supplies
/
Board Mount - AC/DC Converters
/ Daburn Electronics P33-1
P33-1
Active
Board Mount - AC/DC Converters
Description:
AC/DC CONVERTER +/-15V
Manufacturer:
Daburn Electronics
Datasheet:
P33-1 Datasheet
History Price: $168.04
In Stock: 12000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
P33-1 vs P33AX
Part No
P33-1
P33AX
Category
Board Mount - AC/DC Converters
Board Mount - AC/DC Converters
Manufacturer
Daburn Electronics
Polytron Devices
Series
P3
P3
Packaging
Box
Bulk
Status
Active
Active
Accessory Type
Enclosed
Enclosed
Type
2
2
Number of Outputs
105 ~ 125 VAC
115 ~ 220 VAC
Voltage - Input
15V
15V
Voltage - Output 1
-
-
Voltage - Output 2
-
-
Voltage - Output 3
-
-
Voltage - Output 4
100mA, 100mA
100mA, 100mA
Current - Output (Max)
ITE (Commercial)
ITE (Commercial)
Applications
SCP
SCP
Features
-25℃ ~ 71℃
-25℃ ~ 71℃
Operating Temperature
-
-
Efficiency
Through Hole
Through Hole
Mounting Type
7-DIP Module, 5 Leads
7-DIP Module
Package / Case
3.50" L x 2.50" W x 0.87" H (88.9mm x 63.5mm x 22.2mm)
3.50" L x 2.50" W x 0.88" H (88.9mm x 63.5mm x 22.4mm)
Size / Dimension
CE, cURus
CE, cURus, UL
Approval Agency
-
-