P33XA
P33XA
Active
Description:  AC/DC CONVERTER +/-15V
Manufacturer:  Polytron Devices
Datasheet:   P33XA Datasheet
History Price: $185.04
In Stock: 0
P33XA vs P33QX
Part No
Series
P3
P3
Packaging
Bulk
Bulk
Status
Active
Active
Accessory Type
Enclosed
Enclosed
Type
2
2
Number of Outputs
105 ~ 230 VAC
100 ~ 125 VAC
Voltage - Input
15V
15V
Voltage - Output 1
-
-
Voltage - Output 2
-
-
Voltage - Output 3
-
-
Voltage - Output 4
100mA, 100mA
100mA, 100mA
Current - Output (Max)
ITE (Commercial)
ITE (Commercial)
Applications
SCP
SCP
Features
-25℃ ~ 71℃
-25℃ ~ 71℃
Operating Temperature
-
-
Efficiency
Through Hole
Through Hole
Mounting Type
7-DIP Module, 5 Leads
7-DIP Module, 5 Leads
Package / Case
3.50" L x 2.50" W x 0.88" H (88.9mm x 63.5mm x 22.4mm)
3.50" L x 2.50" W x 0.88" H (88.9mm x 63.5mm x 22.4mm)
Size / Dimension
CE, cURus, UL
CE, cURus, UL
Approval Agency
-
-