P37X
P37X
Active
Description:  AC/DC CONVERTER 5V
Manufacturer:  Polytron Devices
Datasheet:   P37X Datasheet
History Price: $134.96
In Stock: 14400
P37X vs P37-5
Part No
Series
P3
P3
Packaging
Bulk
Bulk
Status
Active
Active
Accessory Type
Enclosed
Enclosed
Type
1
2
Number of Outputs
105 ~ 125 VAC
105 ~ 125 VAC
Voltage - Input
5V
5V
Voltage - Output 1
-
-
Voltage - Output 2
-
-
Voltage - Output 3
-
-
Voltage - Output 4
500mA
500mA, 500mA
Current - Output (Max)
ITE (Commercial)
ITE (Commercial)
Applications
SCP
-
Features
-25℃ ~ 71℃
-25℃ ~ 71℃
Operating Temperature
-
-
Efficiency
Through Hole
Through Hole
Mounting Type
7-DIP Module, 5 Leads
7-DIP Module, 5 Leads
Package / Case
3.50" L x 2.50" W x 0.88" H (88.9mm x 63.5mm x 22.4mm)
3.50" L x 2.50" W x 1.56" H (88.9mm x 63.5mm x 39.6mm)
Size / Dimension
CE, cURus, UL
CE, CSA, cURus, UL
Approval Agency
-
5 W