Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Power Supplies
/
Board Mount - DC/DC Converters
/ Delta Electronics PC02S0512A
PC02S0512A
Active
Board Mount - DC/DC Converters
Description:
DC DC CONVERTER 12V 2W
Manufacturer:
Delta Electronics
Datasheet:
PC02S0512A Datasheet
History Price: $6.9663
In Stock: 48800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
PC02S0512A vs PC02S1205A
Part No
PC02S0512A
PC02S1205A
Category
Board Mount - DC/DC Converters
Board Mount - DC/DC Converters
Manufacturer
Delta Electronics
Delta Electronics
Series
PC02S/D (2W)
PC02S/D (2W)
Packaging
Tube
Tube
Status
Active
Active
Type
Isolated Module
Isolated Module
Number of Outputs
1
1
Voltage - Input (Min)
4.5V
10.8V
Voltage - Input (Max)
5.5V
13.2V
Voltage - Output 1
12V
5V
Voltage - Output 2
-
-
Voltage - Output 3
-
-
Voltage - Output 4
165mA
400mA
Current - Output (Max)
2 W
2 W
Power (Watts)
1 kV
1 kV
Voltage - Isolation
Medical
Medical
Applications
SCP
SCP
Features
-40℃ ~ 85℃
-40℃ ~ 85℃
Operating Temperature
0.8
0.78
Efficiency
Through Hole
Through Hole
Mounting Type
6-SIP Module, 5 Leads
6-SIP Module, 5 Leads
Package / Case
0.77" L x 0.30" W x 0.40" H (19.6mm x 7.6mm x 10.2mm)
0.77" L x 0.30" W x 0.40" H (19.6mm x 7.6mm x 10.2mm)