PM05S018A
PM05S018A
Active
Description:  DC DC CONVERTER 1.8V 900MW
Manufacturer:  Delta Electronics
Datasheet:   PM05S018A Datasheet
History Price: $6.5281
In Stock: 16400
PM05S018A vs PM05S120A
Series
PM05S
PM05S
Packaging
Tube
Tube
Status
Active
Active
Type
Linear Regulator Replacement
Linear Regulator Replacement
Number of Outputs
1
1
Voltage - Input (Min)
4.75V
15V
Voltage - Input (Max)
32V
32V
Voltage - Output 1
1.8V
12V
Voltage - Output 2
-
-
Voltage - Output 3
-
-
Voltage - Output 4
-
-
Current - Output (Max)
500mA
500mA
Power (Watts)
900 mW
6 W
Voltage - Isolation
-
-
Applications
ITE (Commercial)
ITE (Commercial)
Features
OCP, OTP, SCP
OCP, OTP, SCP
Operating Temperature
-40℃ ~ 90℃
-40℃ ~ 90℃
Efficiency
0.82
0.97
Mounting Type
Through Hole
Through Hole
Package / Case
3-SIP Module
3-SIP Module